Structural Health Monitoring with Piezoelectric Wafer Active Sensors

Appendix B: Elasticity Notations and Equations

B.1 BASIC NOTATIONS



B.1.1 BASIC CARTESIAN VECTOR NOTATIONS AND DIFFERENTIAL OPERATORS









where the vectors x, y, z are unit vectors in the direction of axes x, y, z, respectively.

B.1.2 BASIC TENSOR NOTATIONS



B.2 3-D STRAIN DISPLACEMENT RELATIONS

B.2.1 CARTESIAN NOTATIONS


Symmetry relations apply, i.e., ? yx = ? xy, ? zy = ? yz, ? xz = ? zx

B.2.2 TENSOR NOTATIONS


Using the differentiation shorthand (12), we write Eq. (14) in the form


In expanded form:


B.3 DILATATION AND ROTATION

B.3.1 DILATATION

Dilatation, ?, is a measure of the volumetric strain, ? v, i.e., associated with an uniform expansion of the elastic medium. Several equivalent expressions of the dilatation are as follows.







B.3.2 ROTATION

Cartesian notations


Tensor notations


or


Vector notations


Using the expansion rule for the vector product we write


The following equivalent notations are used interchangeably:


and


where


B.4 3-D STRESS STRAIN RELATIONS IN ENGINEERING CONSTANTS

The elasticity relation in compliance formulation can be expressed as


where E is Young elastic modulus, v is Poisson ratio, and G is the shear modulus given by


Inversion of Eq. (31) yields the stiffness formulation of the constitutive relation


B.5 3-D STRESS STRAIN RELATIONS IN LAME CONSTANTS

Lame constants are defined in relation with Eq. (33) as:


Conversely, we can relate the engineering elasticity constants, E and G, to the Lame constants, i.e.,





Substitution of Eq. (34) into Eq.
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
Category: Computational Fluid Dynamics Software (CFD)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.