Subsea Pipelines and Risers

Part IV: Riser Engineering

Chapter List

Chapter 22: Design of Deepwater Risers
Chapter 23: Design Codes for Risers and Subsea Systems
Chapter 24: VIV and Wave Fatigue of Risers
Chapter 25: Steel Catenary Risers
Chapter 26: Top Tensioned Risers
Chapter 27: Steel Tube Umbilical & Control Systems
Chapter 28: Flexible Risers and Flowlines
Chapter 29: Hybrid Risers
Chapter 30: Drilling Risers
Chapter 31: Integrity Management of Flexibles and Umbilicals

22.1 Description of a Riser System

22.1.1 General

A riser system is essentially conductor pipes connecting floaters on the surface and the wellheads at the seabed. There are essentially two kinds of risers, namely rigid risers and flexible risers. A hybrid riser is the combination of these two.

The riser system must be arranged so that the external loading is kept within acceptable limits with regard to:

  • Stress and sectional forces

  • VIV and suppression

  • Wave fatigue

  • Interference

The riser should be as short as possible in order to reduce material and installation costs, but it must have sufficient flexibility to allow for large excursions of the floater.

22.1.2 System Descriptions

The riser system of a production unit is to perform multiple functions, both in the drilling and production phases. The functions performed by a riser system include:

  • Production/injection

  • Export/import or circulate fluids

  • Drilling

  • Completion & workover

A typical riser system is mainly composed of:

  • Conduit (riser body)

  • Interface with floater and wellhead

  • Components

  • Auxiliary

22.1.3 Flexible Riser Global Configuration

Flexible risers can be installed in a number of different configurations. Riser configuration design shall be...
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
Category: Pipe Hangers and Conduit Hangers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.