Bifurcation And Chaos In Nonsmooth Mechanical Systems, Series A, Vol. 45

Chapter 12: A Mechanical System with 7 DOF

12.1 Mathematical Model

In order to study the behaviour of a mechanical system consisting of a cable with its shaft, a gear lever and its support (see in Fig. 12.1) we introduce a simplified seven degrees of freedom (DOF) system. An equivalent mass m with displacement X 4 and clearance ? exhibits impact nonlinearity due to the motor (see Fig. 12.2). Though a real physical external excitation would be more complex, we only consider a simple form of excitation u(t)= ?sin ( ?t) with amplitude ? and frequency ?.


Fig. 12.1: Simplified model of the gear-box.

Fig. 12.2: Simplified model of the cable with clearance contact on the motor side.

The cable is represented by a mass M 1 with displacement X 5 and equivalent stiffness k 1 (see Fig. 12.2): this is a one DOF reduction of the continuous system. Impacts between m and M 1 are governed by a classical restitution law with coefficient e. The displacements of masses m and M 1 are governed by the equations:

(12.1)
(12.2)

The functions X 4 and X 5 remain smooth if X 4 ? X 5 ?] ? ?, ?[. Elastic impacts occur if X 4 ? X 5= ?. Using some algebra (related to momentum conservation [Brogliato (1996)]) velocities and after an impact are given by the relations:

(12.3)

where and
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
Category: Wireways
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.