Encyclopedia and Handbook of Process Capability Indices: A Comprehensive Exposition of Quality Control Measures

10.5: The Cpmk Index for Asymmetric Tolerances

10.5 The C pmk Index for Asymmetric Tolerances

Recall that the index C pmk is more sensitive to departure of the process mean from the target value T than the other three indices C p, C pk, and C pm. Along these lines Pearn and Chen (1998) considered a generalization of C pk for processes with asymmetric tolerances. The generalization takes into account the asymmetry of the tolerance, which would reflect the process capability more accurately than the original C pk. Applying the same idea Pearn et al. (1999) proposed a capability index C pmk, which is a generalization of C ? pmk, to deal with processes possessing asymmetric tolerances. The generalization C ? pmk is defined as


where d = (USL-LSL)/2,A = max{d( ?- T)/D u, d(T- ?)/ D l}, D u =USL-T, D l =T- LSL, d * = min{D u, D t}, and A * = max{d *( ?-T)/D u, d *{T- ?)/D l}. Evidently, if T = M (a symmetric case), A = A *= ?? T and C ? pmk reduces to the original index C pmk. We note that C ? pmk ?0 for a process with mean ? falling within the tolerance limits, analogously to the indices C pmk,
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
Category: V-Belts and V-Ribbed Belts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.