GaN-Based Materials and Devices: Growth, Fabrication, Characterization and Performance

Chapter 11: Insulated Gate III-N Heterostructure Field-Effect Transistors

G.SIMIN and M.ASIF KHAN
Department of Electrical Engineering, University of South Carolina Columbia, SC, USA

M.S.SHUR
ECSE Department and Broadband Center, Rensselaer Polytechnic Institute Troy, NY 12180, USA

R.GASKA
Sensor Electronic Technology, Inc. Columbia, SC 29209, USA

Overview

Unique materials properties of GaN-based semiconductors that make them promising for high-power high-temperature applications are high electron mobility and saturation velocity, high sheet carrier concentration at heterojunction interfaces, high breakdown field, and low thermal impedance (when grown over SiC or bulk AlN substrates). The chemical inertness of nitrides is another key property. An AlGaN/GaN Heterostructure Field Effect Transistor (HFET) has been a topic of intensive investigations since the first report in 1991 [1]. Several groups demonstrated high power operation of AlGaN/GaN HFETs at microwave frequencies [2, 3, 4], including a 100 W output power single chip amplifier developed by Cree, Inc. and devices with 100 GHz cut-off frequency reported in [5]. However, in spite of impressive achievements, the potential of nitride based HFETs has not been fully realized as yet. The RF powers expected from the fundamental properties of nitride based materials significantly exceed the experimental data. One of the key problems limiting the HFETs RF characteristics is high gate leakage currents causing DC and RF parameter degradation. When the gate voltage goes positive the forward leakage current shunts the gate-channel capacitance and thus limits the maximum device current. When the gate voltage is negative, high voltage drop between the gate and the drain causes premature breakdown and thus limits maximum applied...
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
Category: RF MOSFET Transistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.