Introduction to Stochastic Calculus with Applications, Second Edition

8.10: It 's Formula for Semimartingales

8.10 It 's Formula for Semimartingales

Let X( t) be a semimartingale and f be a C 2 function. Then f( X( t)) is a semimartingale, and It 's formula holds


The quadratic variation [ X, X] jumps at the points of jumps of X and its jumps ?[ X,X]( s) = ( ? X( s)) 2. Thus the jump part of the integral ? t 0 f ?( X( s ?)) d[ X,X]( s) is given by ? s ? t f ?( X( s ?))( ? X( s)) 2, leading to an equivalent form of the formula


where [ X,X] c is the continuous component of the finite variation function [ X, X]. Using the relationship between the square and the sharp brackets (8.50), we can write It 's formula with the sharp bracket process of X, provided the sharp bracket exists,


where X cm denotes the continuous martingale part of X.

Example 8.22

Let N( t) be a Poisson process. We calculate ? t 0 N( s ?) dN ( s). The answer can be derived from the integration by parts formula (8.24), but now we use (8.59). Since ( N( t) ? t) cm = 0 (by Corollary 8.30)


Since N( s) = N
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
Category: Thermopiles
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.