An Introduction to the Basics of Reliability and Risk Analysis: Series in Quality, Reliability and Engineering Statistics, Vol. 13

Chapter 5: Reliability of Simple Systems

5.1 Simple System Configurations

We consider a system comprised of a set of N independent components, i = 1, 2, N , each of which has probability p i of being functioning and q i=1 - p i of being failed. Knowing the probability values p i i= 1, 2, N , and the system configuration, we wish to calculate the probability P that the system is functioning properly.

For time dependent situations we can calculate the reliability of the system R(t) as a function of the components' reliabilities R i( t), i=1,2, N [1], [2], [3], [4], [5]. In this case, we may also calculate the mean time to failure, m:

(5.1)

where is the Laplace transform of R( t).

or

(5.2)

where and .

5.2 Series System

Consider the series system of Fig. 5.1. The logic of operation is that all components must function for the system to function.


Figure 5.1: Series System

In terms of the probability that the system functions (intersection of the events that all components function), we have:

(5.3)

and of the system reliability,

(5.4)

For exponential components, the system reliability becomes R ( t) = e -?t < R i ( t) = , i.e. less than the reliability of the less reliable unit, with

(5.5)

The series system is the only logic configuration in which components with constant...
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
Category: DC Motors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.