Practical Guide to Rotational Moulding

4.11: Particle Size Distribution

4.11 Particle Size Distribution

In the rotational moulding industry, the particle size of powders is usually quantified in terms of the mesh size. This relates to the number of mesh openings per inch in the sieve used to grade the powder. Table 4.5 gives some of the mesh sizes defined in the British and American standards.

Table 4.5: ASTM E-11 US sieve sizes

Tyler size (x 0.001 inch)

Sieve opening (x 0.001 inch)

Wire diameter (x 0.001 inch)

Particle size (microns)

35

16.5

11.4

420

60

9.8

7.1

250

80

7.0

5.2

177

100

5.9

4.3

149

115

4.9

3.6

125

150

4.1

3.0

105

170

3.5

2.5

88

200

2.9

2.1

74

250

2.5

1.7

63

325

1.7

1.2

44

400

1.5

1.0

37

A 35 mesh (500 ?m) sieved powder has the typical particle size distribution that is suitable for rotational moulding. Although there have been few studies on the ideal particle size distribution, it is generally accepted that powders having a narrow size distribution under 500 microns offer the best compromise between grinding costs and the fusion characteristics of the plastic.

The preferred particle size distribution will provide good packing of the different particle sizes. This helps to reduce voids between particles,...
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
Category: Powder Rifflers and Powder Splitters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.