An Analog Electronics Companion: Basic Circuit Design for Engineers and Scientists

Cambridge University Press 2003
This book is in copyright. Subject to statutory exception and to the provisions of relevant collective licensing agreements, no reproduction of any part may take place without the written permission of Cambridge University Press.
First published 2003
Printed in the United Kingdom at the University Press, Cambridge
Typeface Times NR MT 10.5/14 pt System QuarkXPress [se]
A catalogue record for this book is available from the British Library
Library of Congress Cataloguing in Publication data
Hamilton, Scott, 1932 An analog electronics companion / Scott Hamilton. p. cm.Includes bibliographical references and index.
TK7816. H35 2001
621.381 dc21 2001043081
ISBN 0 521 79838 8 hardback
To Laura,
for her encouragement, support and tolerance
The sum which two married people owe to one another defies calculation. It is an infinite debt, which can only be discharged through all eternity.
JOHANNES WOLFGANG GOETHE (1749 1832)