Applied Mathematical & Physical Formulas

Part I: Units

Chapter List

Chapter 1: International System of Units
Chapter 2: Metric Units of Measurement
Chapter 3: U.S. Units of Measurement
Chapter 4: Tables of Equivalents

Units are labels that are used to distinguish one type of measurable quantity from other types. Length, mass, and time are distinctly different physical quantities, and therefore have different unit names, such as meters, kilograms and seconds. We use several systems of units, including the metric (SI) units, the English (or US customary units), and a number of others, which are of mainly historical interest.

This part of the book contains the following:

  1. International System of Units

  2. Metric Units of Measurement

  3. U. S. Units of Measurement

  4. Tables of Equivalents

The International System of Units, abbreviated as SI, is the modernized version of the metric system established by international agreement.

1 SI Base Units

Quantity

Name

Symbol

length

meter

m

mass

kilogram

kg

time

second

s

electric current

ampere

A

thermodynamic temperature

kelvin

K

amount of a substance

mole

mol

2 SI Derived Units

Quantity

Name

Symbol

area

square meter

m 2

volume

cubic meter

m 3

speed, velocity

meter per second

m/s

acceleration

meter per second squared

m/s 2

wave number

reciprocal meter

m ?1

mass density

kilogram per cubic meter

kg/m 3

specific volume

cubic meter per kilogram

m 3/kg

current density

ampere per square meter

A/m 2

magnetic field strength

ampere per meter

A/m

amount-of-substance concentration

mol per cubic meter

mol/m 3

luminance

candela per square meter

cd/m 2

mass fraction

kilogram...
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
Category: Density and Specific Gravity Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.