The Automation, Systems, and Instrumentation Dictionary, Fourth Edition

Chapter I: I: I ITV

I: I In Situ

I
Current or moment of inertia; iodine; integral (reset) action. In modulating process control, the amount of change of a correcting force that is proportional to the error signal.
I&C Technician
Instrumentation and control technician.
ice bath
The true freezing point of water; the temperature at which pure water freezes (0 C or 32 F). The temperature at which a mixture of air-saturated pure water and pure ice may exist in equilibrium at a pressure of 1 standard atmosphere.

See also ice point.

ice point

See ice bath.

ICMP
Internet Control Message Protocol. A TCP/IP process that provides a set of functions for the management and control of the networking layer.
icon
A graphic symbol that represents a function or the functions to be performed by the system.
I controller

controller, integral (reset) (I).

ID
A unique IDentifier for batches, lots, operators, technicians, and raw materials. [ANSI/ISA-88.01 1995]
ideal elastic behavior
A material characteristic under given conditions, when the strain is a unique straight-line function of stress and is independent of previous stress history.
ideal gas
A hypothetical gas that obeys precisely the equation for a perfect gas, PV = nRT.
idealized system

See system, idealized.

ideal transducer
A hypothetical passive transducer that produces the maximum possible output for a given input.
ideal value

See value, ideal.

identification
[Eng] 1. In engineering, the sequence of letters, digits, or both, that are used to designate an individual instrument or loop. [ANSI/ISA 5.1 1984 (R1992)] Sometimes called tag name. [Cont]...
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
Category: Anti-icers and Deicers (chemicals)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.