The Automation, Systems, and Instrumentation Dictionary, Fourth Edition

S: Shoe Spray Tower

S: Shoe Spray Tower

shoe
1. A renewable friction element whose contour fits that of a drum and stops it from turning when lateral pressure is applied. Also known as a "brake shoe." 2. A metal block that is used as a form or support during the bending of tubing, wire, rod, or sheet metal. 3. A generic term for machine elements that provide support or that separate two members, while allowing relative sliding motion.
shop fabrication
Making components and assemblies in a workshop for later transportation to the job site for installation.
shop weld
A weld made during shop fabrication.
short
An electrical short circuit. An electrical circuit that has nearly zero resistance.
short-circuit current I sc
The maximum root mean square (rms) value of the short-circuit current to which the apparatus may be subjected in service. [ANSI/ISA-12.16.01 1998 (IEC 79 7 Mod)]
shortcoming
A characteristic or operational deviation that does not prevent an item from functioning, but that should be corrected to achieve optimum efficiency and serviceability.
short run
The failure of molten metal to completely fill the mold cavity. [ANSI/ISA-12.16.01 1998 (IEC 79 7 Mod)]
shortness
A form of brittleness in alloys that is usually brought about by grain boundary segregation. Shortness may be referred to as hot, red or cold, depending on the temperature range in which it occurs.
shorts
Large particles that remain on a sieve after the finer portion of an aggregate has passed through the screen.
shot
1. Small spherical particles of a metal. 2. Small, roughly spherical...
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
Category: Welding and Fabrication Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.