The Automation, Systems, and Instrumentation Dictionary, Fourth Edition

Chapter U: U: UART UV Erasable PROM (EPROM)

UART
Universal Asynchronous Receiver Transmitter. A MOS/LSI device that is a complete subsystem. It simultaneously transmits and receives asynchronous data in duplex or halfduplex operation.
U bolt
A rod that is threaded at both ends and bent into a U shape. In its most common form, a bar is placed across the span of the U to provide a clamping force around a tubular or cylindrical object.
UDP
User Datagram Protocol. A TCP/IP transaction protocol that is used for applications such as remote network management and name service access. It allows users to assign a name to a physical or numbered address.
ultimate analysis

See analysis, ultimate.

ultimate cycle method
Sometimes called the "ultimate period method."

See also Ziegler-Nichols method.

ultimately controlled variable

See variable, ultimately controlled.

ultimate strength

See tensile strength.

ultrasonic
Using frequencies that are above the audio-frequency range, that is, above 20 kHz. [ISA-37.1 1975 (R1982)]
ultrasonically assisted machining
A machining method in which ultrasonic vibrations are imparted to a tool to make it cut with better quality or speed than would the same machining process without the vibrating tool.
ultrasonic atomizer
A type of atomizer that produces uniform droplets at low feed rates by flowing liquid over a surface that is vibrating at ultrasonic frequency.
ultrasonic bonding
A method for joining two solid materials. A joint under moderate clamping pressure is subjected to vibratory shearing action at ultrasonic frequencies until a permanent bond is achieved. Ultrasonic bonding may be used on both soft metals and thermoplastics.
ultrasonic...
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
Category: Ultrasonic Horns and Boosters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.