CAM Design Handbook

Harold A. Rothbart, D.Eng.
A = follower overhang, in
B = follower bearing length, in
d h = hub diameter, in
d s = shaft diameter, in
F = force normal to cam profile, lb
l = distance from force F n to follower axis, in
L o = external load on follower
N 1 N 2 = forces normal to follower stem, lb
Q o Q b = reactions at pivot point Q, in
r = radius to cutter center. in
r b = base circle radius, in
R g = cutter or grinder radius, in
R r = roller follower radius, in
s = follower rise, in (other chapters usually shown as y)
T = total torque on system, lb/in
W = radius of follower stem, in
? = pressure angle, deg
? m = maximum pressure angle, deg
? = angle for radius r, rad
? = distance from normal force F n to pivot point Q, in
? = coefficient of friction
? c = coefficient of friction between cam and flat-faced follower
? = radius of curvature, in
? c = radius of curvature of cam profile, in
? k = radius of curvature of pivot curve, in
? = cam angle for rise, s, rad
This chapter introduces...