CAM Design Handbook

Harold A. Rothbart, D. Eng.
A = follower acceleration, in/sec 2
F = friction force to cam surface, lb
F a = inertia force, lb
F k = kinetic friction force, lb
F n = force normal to cam surface, lb
F s = static friction force, lb
h = maximum rise of follower, in
I = moment of inertia of body about center of rotation lb-in-sec 2
= radius of gyration, in
k s = spring index, ib/in
L = external load on cam, lb
L o = m + L = total load on cam, lb
m = follower mass, lb-sec 2/in
N = normal component of velocity, ips
r = distrance from cam center to roller follower center, in
r b = base circle radius, in
S = spring force, lb
T = torque, in-lb
T a = inertia torque, in-lb
T G = tailgate torque, in-lb
v S = sliding component of velocity, ips
w = equivalent weight, lb
y = follower displacement, in
= follower velocity, ips
= follower acceleration in/sec 2
? = angular acceleration radians/sec 2
? p = pressure angle, deg
? = cam angle rotation for rise, h, radians
? = deflection, in
? = coefficient of friction
? = cam angle rotation, radians