Circuit Analysis II with MATLAB Applications

1.11: Solutions to Exercises

1.11 Solutions to Exercises

Dear Reader:

The remaining pages on this chapter contain the solutions to the exercises.

You must, for your benefit, make an honest effort to find the solutions to the exercises without first looking at the solutions that follow. It is recommended that first you go through and work out those you feel that you know. For the exercises that you are uncertain, review this chapter and try again. Refer to the solutions as a last resort and rework those exercises at a later date.

You should follow this practice with the rest of the exercises of this book.


  1. and since , the above becomes


    From the characteristic equation


    we get s 1 = s 2 = ? 25 (critical damping) and ? S = R/2L = 25

    The total solution is


    With the first initial condition v C( 0 ?) = 0 the above expression becomes 0 = 100 + e 0 ( k 1 + 0) or k 1 = ?100 and by substitution into (1) we get


    To evaluate k 2 we make use of the second initial condition i L( 0 ?) = 0 and since i L = i C, and i = i C = C( dv C)/( dt), we differentiate (2) using the following MATLAB code:

    <span class="serif">syms t k2v0=100+exp(-25*t)*(k2*t-100); v1=diff(v0)</span>v1 =-25*exp(-25*t)*(k2*t-100)+exp(-25*t)*k2

    Thus,


    and


    Also,
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
Category: Thermocouple Temperature Transmitters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.