Civil Engineering: Problems and Solutions, 15th Edition

Chapter 12: Sample Examination Problems

MORNING PROBLEMS

The following 40 problems model a typical PE Civil Engineering Exam, with eight problems in each of the five topic areas. The problems are organized as follows:

  • Structural Engineering: Problems 12.1 through 12.8

  • Water Resources: Problems 12.9 through 12.16

  • Environmental Engineering: Problems 12.17 through 12.24

  • Geotechnical Engineering: Problems 12.25 through 12.32

  • Transportation Engineering: Problems 12.33 through 12.40

To simulate actual exam conditions, you should solve the following problems over an uninterrupted four-hour period, without consulting the Solutions section until you have completed your work.

12.1

A reinforced concrete beam is simply supported over a span of 10 feet.

Design data:
Normal weight concrete, f, ? c = 3000 psi
Reinforcing steel = Grade 60, ASTM A-615
Beam width = 12 in.
Effective depth = 18 in.

The strength design provisions of the ACI Building Code Requirements for Reinforced Concrete, ACI 318-95, apply.

The beam supports a live load of 7 kips/ft and a dead load (including its own weight) of 3 kips/ft. At midspan, the number of No. 8 bars required to resist the applied moment is most nearly:

  1. 6

  2. 5

  3. 4

  4. 3

12.2

Exhibit 12.2 shows the force acting on column AB of a frame with side sway uninhibited. This force is caused by gravity loads and includes the self-weight of the members.


Exhibit 12.2

Design data:
Steel members to ASTM A36, F y = 36,000 psi
Columns = W14 53

Beams = W 18 40

AISC-ASD Manual of Steel Construction, 9th...
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
Category: Concrete Blocks and Cement Blocks
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.