CNC Programming Handbook: A Comprehensive Guide to Practical CNC Programming, Third Edition

Appendix A: Reference Tables

DECIMAL EQUIVALENTS

The following chart lists fractional, wire gauge (number), letter and metric (mm) values for given decimal equivalents in inches.

Decimal inch

Fraction

Number/ Letter

Metric (mm)

0.0059

97

0.15

0.0063

96

0.16

0.0067

95

0.17

0.0071

94

0.18

0.0075

93

0.19

0.0079

92

0.20

0.0083

91

0.21

0.0087

90

0.22

0.0091

89

0.23

0.0095

88

0.24

0.0100

87

0.25

0.0105

86

0.0110

85

0.28

0.0115

84

0.0118

0.30

0.0120

83

0.0125

82

0.0126

0.32

0.0130

81

0.0135

80

0.0138

0.35

0.0145

79

0.0150

0.38

0.0156

1/64

0.0157

0.40

0.0160

78

0.0177

0.45

0.0180

77

0.0197

0.50

0.0200

76

0.0210

75

0.0217

0.55

0.0225

74

0.0236

0.60

0.0240

73

0.0250

72

0.0256

0.65

0.0260

71

0.0276

0.70

0.0280

70

0.0292

69

0.0295

0.75

0.0310

68

0.0313

1/32

0.0315

0.80

0.0320

67

0.0330

66

0.0335

0.85

0.0350

65

0.0354

0.90

0.0360

64

0.0370

63

0.0374

0.95

0.0380

62

0.0390

61

0.0394
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
Category: V-ribbed Pulleys
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.