CNC Programming Handbook: A Comprehensive Guide to Practical CNC Programming, Third Edition

Chapter 44: CNC Lathe Accessories

OVERVIEW

Any CNC machine can be equipped with additional accessories, to make it more functional or functional in a particular way. In fact, most CNC machines have at least some additional accessories, either as a standard equipment or as an option. Machining centers have indexing and rotary tables, pallets, right angle heads, etc. All these are complex accessories and require a certain amount of time to understand them well. Apart from live tooling capabilities (described in a separate chapter), many CNC lathes are equipped with accessories that are usually quite simple to program. Some of the most noteworthy and typical programmable additions (or features) of this kind are:

  • Chuck control

  • Tailstock quill

  • Bi-directional turret indexing

  • Barfeeder

Other features may also be programmable as options:

  • Parts catcher (unloader)

  • Pull-out finger

  • Tailstock body and quill

  • Steady rest / follower rest

  • Part stopper

  • others as per machine design

Some of these accessories are fairly common, so it is worth looking at them in some detail and with a few examples of their programming applications.

CHUCK CONTROL

In manual operations, a chuck, a collet or a special fixture mounted on the headstock of a lathe normally opens and closes when CNC operator presses a foot pedal. For safety reasons, a chuck that is rotating cannot be opened, because it is protected by an special safety interlock. Another important feature of chucks is that the terms open and close depend on the method of chucking - external or internal.
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
Category: Lathes and Turning Centers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.