Design and Analysis of Gauge R&R Studies: Making Decisions with Confidence Intervals in Random and Mixed ANOVA Models

8.3: A Two-Fold Nested Design

8.3 A Two-Fold Nested Design

Jensen [35] described a typical measurement study in the semiconductor industry. Measurements are made of quality characteristics at multiple locations on a wafer. Wafers are processed in groups called lots, and it is desired to account for variation among lots, among wafers, and within wafers. Table 8.5 gives a partial listing of a data set reported by Jensen [35, p. 647]. In this experiment there are 20 lots, 2 wafers per lot, and 9 measurements per wafer. The response variable is coded and unlabeled for proprietary reasons. Since both lots and wafers are selected at random, the responses can be modeled as a balanced two-fold nested random design. The appropriate model is


where ? Y is a constant and L i, W j(i), and E ijk are jointly independent normal random variables with means of zero and variances , and , respectively. Here wafers are nested within lots, and replicates are nested within wafers. The ANOVA for model (8.18) is shown in Table 8.6, and means and mean squares are defined in Table 8.7. We have subscripted the mean squares and expected mean squares with numbers to correspond with the general notation in Section 8.2. Table 8.8 reports distributional results based on the assumptions of model (8.18).

Table 8.5: Partial listing of data for wafer study.

Lot

Wafer

Site measurements

1

2

9

1

1

181.247
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
Category: Semiconductor Cluster Tools
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.