Design and Analysis of Gauge R&R Studies: Making Decisions with Confidence Intervals in Random and Mixed ANOVA Models

Appendix B: MLS and GCI Methods

Overview

In this appendix we describe the rationale for the MLS and GCI approaches. We do this in the context of a balanced random model with the ANOVA shown in Table B.1. Given the standard normality and independence assumptions made in this book, are jointly independent chi-squared random variables with n q degrees of freedom.

Table B.1: General ANOVA for a balanced random model.

Source of variation

Degrees of freedom

Mean square

Expected mean square

Factor 1

n1

? 1

Factor 2

n 2

? 2

Replicates

n Q

? Q

B.1 MLS Method

The term modified large-sample was introduced by Graybill and Wang [25] in their paper proposing a confidence interval for nonnegative linear combinations of variance components. To apply this method, one starts with an approximate large-sample confidence interval. The interval is then modified to make it exact under certain parameter conditions. To demonstrate, consider the problem of constructing a confidence interval for ? = ? 1 + ? 2, where ? 1 and ? 2 are defined in Table B.1. The uniformly minimum variance unbiased estimator for ? is and this estimator has variance . Thus, the 100 (1 ? ?)% large-sample confidence interval for ? is


and


where Z 1? ?/ 2 is the percentile from a standard normal distribution with area 1 ? ?/2 to the left. We now replace
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.