Earth Retention Systems Handbook

16. . REQUIREMENTS FOR PROTECTIVE SYSTEMS-1926.652

16. . : REQUIREMENTS FOR PROTECTIVE SYSTEMS-1926.652

a)

Protection of employees in excavations.

(a)(1)

Each employee in an excavation shall be protected from cave-ins by an adequate protective system designed in accordance with paragraph (b) or (c) of this section except when:

(a)(1)(i)

Excavations are made entirely in stable rock; or

(a)(1)(ii)

Excavations are less than 5 feet (1.52 m) in depth and examination of the ground by a competent person provides no indication of a potential cave-in.

(a)(2)

Protective systems shall have the capacity to resist without failure all loads that are intended or could reasonably be expected to be applied or transmitted to the system.

(b)

Design of sloping and benching systems. The slopes and configurations of sloping and benching systems shall be selected and constructed by the employer or his designee and shall be in accordance with the requirements of paragraph (b)(1); or, in the alternative, paragraph (b)(2); or, in the alternative, paragraph (b)(3); or, in the alternative, paragraph (b)(4), as follows:

(b)(1)

Option (1)-Allowable configurations and slopes.

(b)(1)(i)

Excavations shall be sloped at an angle not steeper than one and one-half horizontal to one vertical (34 degrees measured from the horizontal), unless the employer uses one of the other options listed below.

(b)(1)(ii)

Slopes specified in paragraph (b)(1)(i) of this section, shall be excavated to form configurations that are in accordance with the slopes shown for Type C soil in Appendix B to this subpart.

(b)(2)

Option (2)-Determination of slopes and configurations using Appendices A and...
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
Category: Authoring and Publishing Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.