Electromechanical Design Handbook, Third Edition

See Table 6.16 for dc capacities of copper bus bars.
| Size [*] | Current-carrying capacity (DC), [ ] A |
|---|---|
| ? 1 | 245 |
| ? 2 | 445 |
| ? 3 | 695 |
| ? 4 | 900 |
| 1 | 365 |
| 1 | 445 |
| 2 | 645 |
| 3 | 990 |
| 4 | 1280 |
| 5 | 1560 |
| 6 | 1830 |
| 8 | 2320 |
| ? 1 | 500 |
| ? 2 | 890 |
| ? 3 | 1250 |
| ? 4 | 1590 |
| ? 5 | 1920 |
| ? 6 | 2260 |
| ? 8 | 2860 |
| 1 | 605 |
| 2 | 1040 |
| 3 | 1460 |
| 4 | 1860 |
| 5 | 2250 |
| 6 | 2620 |
| 8 | 3360 |
| [*]Flat, rectangular copper bus bars. [ ]30 C temperature rise; 40 C ambient temperature. |
See Tables 6.17a, 6.17b, and 6.17c for data on ac (60-Hz) current-carrying capacities for copper bus bars, copper round rods, and copper pipes.
|
![]() |
| Cross-sectional area | DC resistance | 60-Hz current rating, A (indoor) | |||||
|---|---|---|---|---|---|---|---|
| Diameter, in | in 2 | kcmil | Weight, lb/ft | ??/ft | SE | 30 C rise | 50 C rise |
| Electrolytic tough-pitch copper #110 | |||||||
|
| 0.0491 | 62.5 | 0.1897 | 170.4 | 1.00 | 107 | 136 |
| ? | 0.1104 | 140.6 | 0.4268 | 75.8 | 1.00 | 190 | 240 |
|
| 0.1964 | 250.0 |