Friction & Flow Stress in Forming & Cutting

[GRA 00] Graham D., "Dry machining. Going dry", Manufacturing Engineering, vol. 124, no. 1, 2000, p. 72 78.
[GRZ 00] Grzesik W., "The influence of thin hard coatings on frictional behaviour in the orthogonal cutting process", Tribology International, vol. 33, 2000, p. 131 140.
[MEI 00] Meiller M., Lebrun J.L., Touratier M. et al., "Friction Law for Tool/Workpiece Area in Dry Machining", Proceedings of the International Workshop on Friction and Flow Stress in Cutting and Forming, 2000, p. 101 109.
[DAU 99] Dautzenberg J.H., Taminiau D.A. et al., "The workpiece material in machining", Int. J. Adv. Manuf. Technol., vol. 15, 1999, p.383 386.
[KO 99] Ko T.J. et al., "Air-oil cooling method for turning of hardened material", Int. J. Adv. Manuf. Technol., vol. 15, 1999, p.470 477.
[GRZ 99a] Grzesik W., "Experimental investigation of the cutting temperature when turning with coated indexable inserts", Int. J. Mach. Tools Manuf., vol. 39, 1999, p. 355 369.
[GRZ 99b] Grzesik, W., "An integrated approach to evaluating the tribo-contact for coated cutting inserts", Proceedings of the CIRP Int. Workshop on Modelling of Machining Operations, CD-ROM version, Nantes, 1999.
[JIN 99] Jindal, P.C., Santhanam, A.T., Schleinkofer, U., "PVD coatings for turning", Cutting Tool Engineering, vol. 51, 1999, p. 42 52.
[KLO 99] Klocke, F., Krieg, T., "Coated...