Fundamentals of Power Electronics with MATLAB

List of Examples

Chapter 1: Principles of Electrical Power

Listing 1.1: Solution to Example 1.7
Listing 1.2: Solution to Example 1.10
Listing 1.3: Solution to Example 1.11
Listing 1.4: Solution Code for Example 1.14
Listing 1.5: Solution Program for Example 1.15
Listing 1.6: Code to Compute the RMS Value of; i ? in Example 1.17
Listing 1.7: Solution to Example 1.18
Listing 1.8: Solution to Example 1.22

Chapter 2: Diode Rectifier Circuits

Listing 2.1: Computations for Example 2.1
Listing 2.2: Computations for Example 2.3
Listing 2.3: Function to Solve Equation 2.60 for
Listing 2.4: Power Computations for the Circuit in Example 2.6
Listing 2.5: Solution to Example 2.7
Listing 2.6: Solution to Example 2.8
Listing 2.7: Function to Compute ? 1 and ? 2 from q and ?
Listing 2.8: Solution to Example 2.10
Listing 2.9: Program to Compute Average Battery Current from Equation 2.96
Listing 2.10: Power Computations for the HW Charger with Series R-L Impedance
Listing 2.11: Power Computations for a CCM FW Charger with Series R-L Impedance
Listing 2.12: Average Battery Current Computation for Example 2.14
Listing 2.13: Function to Solve Equation 2.122 for the Cut-in Angle
Listing 2.14: Solution to Example 2.17
Listing 2.15: Program to Compute RMS Capacitor Current of the HW Rectifier with R-C Load
Listing 2.16: Power Computations for the HW Rectifier with R-C Load
Listing 2.17: Program to Plot Four Cycles of an FW Rectified Sine-Wave
Listing 2.18: Code to Plot the Magnitude Spectrum of an FW Rectified Sine-Wave
Listing 2.19:...
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
Category: Fuse Holders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.