Fundamentals of Test Measurement Instrumentation

4.2: Pressure Transducers

4.2 Pressure Transducers

There is an extremely large number of pressure transducers available in today's test instrumentation marketplace. These pressure transducers use several different operating principles and are designed to operate in a wide variety of test conditions. The types of pressure transducers include strain gauge, piezoelectric, piezoresistive, capacitive, variable reluctance, resistive, and integrated circuit. Table 4-2 provides a summary of the advantages and disadvantages of the various types of pressure transducers.

Table 4-1: Comparison of Temperature Sensors

Sensor Type

Advantages

Disadvantages

Thermocouples

inexpensive rugged fast response standardized output wide measurement range no self-heating

moderate accuracy subject to drift or instability nonlinear low signal output cold junction reference required

RTDs

good accuracy good stability standardized output good linearity low self-heating

slow response sensitive to shock and vibration large sensing element lead-wire sensitive

Thermistors

fast response high sensitivity small size lead-wire insensitive

nonstandard output highly nonlinear poor stability high self-heating

Integrated circuit sensors

inexpensive linear output small size high sensitivity

narrow temperature range moderate accuracy slow response

Infrared sensors

no target contact wide temperature range fast response good stability

emissivity sensitive large size high cost environment sensitive

Table 4-2: Comparison of Pressure Sensors

Sensor Type

Advantages

Disadvantages

Strain Gauge

Capable of DC response

Large size

Limited temperature range

Low sensitivity

Piezoelectric

Small size

Wide temperature range

Fast response

Self-generating signal

Rugged

AC response only

Vibration sensitive

Low sensitivity

High output impedance

Temperature sensitive

Piezo-resistive

Small size

DC response

High sensitivity

Fast response

Temperature sensitive

Capacitive

Low hysteresis

Good linearity

Good stability
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
Category: Temperature Probes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.