Handbook of Chemical Engineering Calculations, Third Edition

James H.Gary, Ph.D.
Professor Emeritus
Chemical and Petroleum-Refining
Engineering Department
Colorado School of Mines
Golden, CO
The first law of thermodynamics is the basis for material- or energy-balance calculations. Usually there is no significant transformation of mass to energy, and for a material balance, the first law can be reduced to the form
A similar equation can be used to express the energy balance
Energy balances differ from mass balances in that the total mass is known but the total energy of a component is difficult to express. Consequently, the heat energy of a material is usually expressed relative to its standard state at a given temperature. For example, the heat content, or enthalpy, of steam is expressed relative to liquid water at 273 K (32 F) at a pressure equal to its own vapor pressure.
Regardless of how complicated a material-balance system may appear, the use of a systematic approach can resolve it into a number of independent equations equal to the number of unknowns. One suitable stepwise approach is (1) state the problem, (2) list available data, (3) draw a sketch of the system, (4) define the system boundaries, (5) establish the bases for the system parameters, (6) write component material balances, (7) write an overall material balance, (8) solve the equations, and (9) make another mass balance as a check.
[*]Example 2.8 is adapted from Smith, Chemical Process Design, McGraw-Hill; Examples 2.9, 2.10, and 2.11 are taken from T.G.Hicks, Standard Handbook of Engineering Calculations,