Handbook of Chemical Engineering Calculations, Third Edition

Section 16: Water-Pollution Control

16.1 ANALYSIS OF SOLIDS DATA

The following test results were obtained for a wastewater sample taken at the headworks to a wastewater-treatment plant:

Tare mass of evaporating dish=53.5433 g

Mass of evaporating dish plus residue after evaporation at 105 C=53.5794 g

Mass of evaporating dish plus residue after ignition at 550 C=53.5625 g

Tare mass of Whatman GF/C filter after drying at 105 C=1.5433 g

Mass of Whatman GF/C filter and residue after drying at 105 C=1.5554 g

Mass of Whatman GF/C filter and residue after ignition at 550 C=1.5476 g

All of the tests were performed using a sample size of 50 mL. Determine the concentration of total solids, total volatile solids, suspended solids, volatile suspended solids, total dissolved solids, and total volatile dissolved solids. The samples used in the solids analyses were all evaporated, dried, or ignited to constant weight.

Calculation Procedure

1. Determine total solids


2. Determine total volatile solids


3. Determine the total suspended solids


4. Determine the volatile suspended solids


5. Determine the total dissolved solids


6. Determine the volatile dissolved solids


[*]The material in this section is adapted from Metcalf and Eddy, Wastewater Engineering, 4th Edition, McGraw-Hill.

16.2 CONVERSION OF GAS CONCENTRATION UNITS

The off gas from a wastewater force main (i.e., pressure sewer) was found to contain 9 ppm v (by volume) of hydrogen sulfide (H 2S). Determine the concentration in ?g/m 3 and in mg/L at standard conditions (0 C, 101.325 kPa). The molecular weight of H 2S is 34.08.

Calculation...
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
Category: Conductivity and Resistivity Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.