Handbook of Chemical Engineering Calculations, Third Edition

Section 10: Crystallization

Overview

James R.Beckman, Ph.D.

Associate Professor and Associate Chair

Department of Chemical and Materials Engineering

Arizona State University

Tempe, AZ

10.1 SOLID-PHASE GENERATION OF AN ANHYDROUS SALT BY COOLING

A 65.2 wt % aqueous solution of potassium nitrate originally at 100 C (212 F) is gradually cooled to 10 C (50 F). What is the yield of KNO 3 solids as a function of temperature? How many pounds of KNO 3 solids are produced at 10 C if the original solution weighed 50,000 lb (22,680 kg)?

Calculation Procedure

1. Convert weight percent to mole percent. In order to use Fig. 10.1 in the next step, the mole fraction of KNO 3 in the original solution must be determined. The calculations are as follows:

Compound Pounds in original solution Molecular weight = Moles Mole percent

KNO 3

0.652

101.1

0.00645

25.0

H 2O

0.348

18.0

0.01933

75.0

Total

1.000

0.02578

100.0%


Figure 10.1: Solubility of KNO 3 in water versus temperature.

2. Calculate yield of solids versus tempera ture. Figure 10.1 shows the composition of saturated KNO 3 solution as a function of temperature. The solids formed during cooling will be 100 percent KNO 3, because KNO 3 is anhydrous. The yield of solids is the ratio of KNO 3 solidified to the KNO 3 originally dissolved. As can be seen from Fig. 10.1, no solids are formed from a 25 mol...
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
Category: Solids Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.