Handbook of Chemical Engineering Calculations, Third Edition

Section 8: Distillation

Otto Frank

Consultant (retired)

Air Products and Chemicals Inc.

Allentown, PA

8.1 CALCULATION OF EQUILIBRIUM STAGES

Design a distillation column to separate benzene, toluene, and xylene, using (1) the McCabe-Thiele xy diagram and (2) the Fenske-Underwood-Gilliland (FUG) method. Compare the results with each other. Assume that the system is ideal.

Feed consists of 60 mol/h benzene, 30 mol/h toluene, and 10 mol/h xylene. There must be no xylene in the overhead, and the concentration of toluene must be no greater than 0.2 percent. Benzene concentration in the bottoms should be minimized; however, recognizing that only one end of a column can be closely controlled (in this case, the overhead is being so controlled), a 2% concentration is specified. Feed temperature is 40 C (104 F); the reflux is not subcooled. The column will be operated at atmospheric conditions, with an average internal back pressure of 850 mmHg (113.343 kPa or 1.13 bar).

Calculation Procedure

1. Assess the problem to make sure that a hand-calculation approach is adequate. The separation of multicomponent and nonideal mixtures is difficult to calculate by hand and is evaluated largely by the application of proper computer programs. However, under certain conditions, hand calculation can be justified, and it will be necessary for the designer to have access to suitable shortcut procedures. This may be the case when (1) making preliminary cost estimates, (2) performing parametric evaluations of operating variables, (3) dealing with situations that call for separations having only coarse purity requirements, or (4) dealing...
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
Category: Distillation Equipment and Solvent Recovery Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.