Handbook of Die Design, Second Edition

See page A-2. This form shows the hole diameter and linear dimension s circumference for standard openings.
See page A-3. This form is blank, allowing the user to add the hole diameter and circumferences of special-sized openings to fit a particular job.
| Hole diameter, in. | Linear dimensions circumference | To build punch and die and guide, h | Punch plate, die block, backup plates, h for a number of tools below | |||||
|---|---|---|---|---|---|---|---|---|
| 1st | 2nd | 3rd | 4th | 5th | 6th | |||
| 0.125 | 0.393 | |||||||
| 0.25 | 0.785 | |||||||
| 0.375 | 1.178 | |||||||
| 0.5 | 1.571 | |||||||
| 0.625 | 1.963 | |||||||
| 0.75 | 2.356 | |||||||
| 0.875 | 2.75 | |||||||
| 1 | 3.142 | |||||||
| 1.125 | 3.534 | |||||||
| 1.25 | 3.927 | |||||||
| 1.375 | 4.32 | |||||||
| 1.5 | 4.712 | |||||||
| 1.625 | 5.105 | |||||||
| 1.75 | 5.498 | |||||||
| 1.875 | 5.89 | |||||||
| 2 | 6.283 |