Handbook of Green Chemicals, Second Edition

[Americhem Sales]
Chem. Descrip.: Stoddard solvent
CAS 8052-41-3; EINECS/ELINCS 232-489-3
UN 1268
Uses: Solvent
Regulatory: SARA 311/312 fire/acute health hazard, 313 nonreportable; Calif. Prop. 65 nonreportable
Properties: Colorless cl. liq.; mild hydrocarbon odor; negligible sol. in water; sp.gr. 0.79 (15.5/15.5 C); dens. 6.60 lb/gal (60 F); vapor pressure 2 mm Hg (20 C); b.p. 370-405 F; flash pt. 146 F; autoignition temp. 440 F; 100% volatile
Toxicology: ACGIH TLV TWA 100 ppm; may cause mod. eye/skin irritation/discomfort, skin defatting; inh. may cause GI tract irritation/discomfort; inh. may cause mod. respiratory discomfort, headaches; chronic overexposure may cause permanent brain/nervous system damage; may be harmful or fatal by inh. abuse; TSCA listed
Environmental: Prevent entry into sewers, waterways
Precaution: Combustible; flamm. limits 1.0-7.0%; vapor accumulations may flash/ explode if ignited; avoid formation of excessive mists/fumes; keep fumes away from open flames, ignition sources; can accumulate static charge; vapors can be ignited by static discharge; open containers slowly to relieve any pressure; bond and ground all equip.; incompat. with strong oxidizing agents
Hazardous Decomp. Prods.: Combustion: CO x
HMIS: Health 1, Flammability 2, Reactivity 0
Storage: Store unopened containers in cool, dry, ventilated area away from heat, sparks, flames; keep containers closed when not in use
[CITGO Petrol.]
Chem. Descrip.: Stoddard solvent
CAS 8052-41-3; EINECS/ELINCS 265-198-5
UN 1268; UN NA1993
Uses: Solvent; food pkg. adhesives; in surf. lubricants for mfg. of food-contact metallic articles
Features: Med. boiling; hydrotreated...