Handbook of Green Chemicals, Second Edition

[Tomah]
Chem. Descrip.: N-Isodecyloxypropyl-1,3-diaminopropane
CAS 72162-46-0; 30113-45-2; 68526-85-2
UN 2735
Uses: Collector for flotation processes; additive for fuels, lubricants, petrol. refining; corrosion inhibitor for metalworking fluids; intermediate for textile foaming agents, specialty surfactants, ethoxylates, agric. chems.; bactericidal props.
Regulatory: SARA Title III 311/312 Acute
Properties: Pale yel. liq. with ammoniacal odor; insol. in water; m.w. 295; sp.gr. 0.86; visc 35 @ 68 F; vapor pressure 0.09 @ 68 F; f.p. -50.01 F; b.p. 300 F; pour pt. -50 F; amine no. 375-395; flash pt. (COC) 108 C; cationic; 100% act.; 90% min. diamine
Toxicology: Corrosive to mouth esophagus, stomach; will cause eye burns, permanent tissue damage; irritating to eyes and respiratory tract in high concentrations; TSCA listed
Precaution: For open systems where contact is likely, wear chemical resistant gloves, chemical, rubber boots, safety goggles plus a face shield; avoid contact with strong acids, oxidizing agents; incompat. with polyethylene, natural rubber and Butyl rubber
Hazardous Ingredients: Alcohols, C-9-11-iso-C-10
HMIS: Health 1, Flammability 3, Reactivity 0
Storage: Handle and open containers with care; store in a cool, well ventilated place away from incompatible materials; do not have or store near heat or sources of ignition; protect from direct sunlight
[ONDEO Nalco]
Chem. Descrip.: Solvent/detergent blend (glycol ether, water)
Uses: Solvent, detergent for spray washers
Features: Low foam; exc. rinsing; suitable @ 85-150 F; enhances performance of iron phosphates and alkaline cleaners
Regulatory: DOT nonregulated; SARA 302/313 nonreportable, 311/312 acute health hazard
Properties: Cl. liq.;