Handbook of Green Chemicals, Second Edition

[Loctite]
Uses: Water-borne adhesive bonding primer for aerospace applics.; corrosion inhibiting, nonflamm., low VOC
Properties: Lt. grn.; dens. 9 lb/gal; pH 6.6-7.0; 30% solids
[Eastman]
Chem. Descrip.: Acrylic copolymer aq. disp.
Uses: Excipient for pharmaceutical tablets or granules, coatings, enteric coatings
Features: pH-sensitive; withstands prolonged contact with acidic gastric fluids, but dissolves readily in the mildly acidic to neutral pH environment of the sm. intestine
Regulatory: DOT nonregulated; SARA 311/312 immediate health hazard, 313 nonreportable
Properties: Milky disp.; char. odor; disp. in water; sp.gr.1.07; vapor pressure 23.94 mbar (20 C); b.p. 100 C; pH 2.3-2.7
Toxicology: Causes eye irritation; ing. may cause GI tract irritation; TSCA listed
Precaution: Combustible solid when dry; can dec. @ elevated temps.; reacts with strong oxidizing agents
Hazardous Decomp. Prods.: Combustion prods.: CO 2, CO
HMIS: Health 2, Flammability 1, Reactivity 0
Storage: Keep container closed; store in cool place; protect from freezing and contamination
[Eastman]
Chem. Descrip.: Copolyester produced from conventional diacids and glycols
Uses: Biodeg. thermoplastic for film (lawn and garden bags), extrusion coatings
(moisture-resist. food pkg.), and fiber (agric. and horticultural seed mats, root covers, mulch films, erosion control fibers)
Features: Exc. tear str.; dart and tear resist.; heat-sealable
Properties: .
Environmental: Completely biodeg.; compostable; ecologically safe
[Eastman]
Chem. Descrip.: Dispersed thermoplastic polyester
Uses: Dispersant providing adhesion, bonding, dust suppression, and asbestos mitigation to household adhesives,...