Handbook of Green Chemicals, Second Edition

Chapter J: JA250TM Jordapon CI-UP

JA250 Jordapon CI-UP

JA250

[Lorama]

Chem. Descrip.: Polysaccharide resin (40%), water (46%), propylene glycol (14%)

Uses: Film-former which hydrogen bonds with alkyds and acrylics, increasing durability and weathering performance of enamels and stains while maintaining flexibility

Features: Improves substrate and pigment wetting; hydrolytically stable

Properties: pH 6.8

Toxicology: Nontoxic, nonirritating

Environmental: Environmentally friendly

JA250-3

[Lorama]

Chem. Descrip.: Polysaccharide resin (43%), water (54%), propylene glycol (3%)

Uses: Film-former which hydrogen bonds with alkyds and acrylics, increasing durability and weathering performance of enamels and stains while maintaining flexibility

Features: Improves substrate and pigment wetting; hydrolytically stable

Properties: Yellow-green to amber translucent colloidal suspension; sp.gr. 1.19 0.05; dens. 9.92 0.4 lb/gal; visc. 440 125 cps; pH 6.8 1.0; very weakly cationic; 43% solids

Environmental: Environmentally friendly

Storage: 9 mos. shelf life @ 1-40 C without settling; if frozen, allow resin to warm slowly until completely thawed; stirring may be required; if settling occurs, stir until homogeneous

Jafaester 2000

[Oleon Scandinavia]

Chem. Descrip.: Very long chain fatty acid

Uses: Cosmetic and industrial raw material

Properties: Lovibond 30Y/7.5R liq.; visc. 20 mPa s (20 C); acid no. 1.0; flash pt. (PMCC) 175 C

Environmental: Biodeg.; environmentally benign

Jafaester 2000 DF

[Oleon Scandinavia]

Chem. Descrip.: Very long chain fatty acid

Uses: Drilling mud fluid

Properties: Dens. 0.86 kg/dm 3 (20 C); visc. 6 mPa s (40 C); acid no. 0.5; cloud pt. 2-3 C; flash pt. (PMCC) 160 C; 0.1% water

Environmental: Biodeg.

Jafaester 2000 TL

[Oleon Scandinavia]
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
Category: Architectural Coatings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.