Handbook of Mechanical Engineering Calculations, Second Edition

A new plant addition using special convectors in the heating system requires a system pumping capability of 45 gal/min (2.84 L/s) at a 26-ft (7.9-m) head. The pump characteristic curves for the tentatively selected floor-mounted units are shown in Fig. 1; one operating pump and one standby pump, each 0.75 hp (0.56 kW) are being considered. Can energy be conserved, and how much, with some other pumping arrangement?
1. Plot the characteristic curves for the pumps being considered
Figure 2 shows the characteristic curves for the proposed pumps. Point 1 in Fig. 1 is the proposed operating head and flow rate. An alternative pump choice is shown at Point 2 in Fig. 1. If two of the smaller pumps requiring only 0.25 hp (0.19 kW) each are placed in series, they can generate the required 26-ft (7.9-m) head.
2. Analyze the proposed pumps
To analyze properly the proposal, a new set of curves, Fig. 2, is required. For the proposed series pumping application, it is necessary to establish a seriesed pump curve. This is a plot of the head and flow rate (capacity)...