Handbook of Mechanical Engineering Calculations, Second Edition

Section 22: Bearing Design and Selection

DETERMINING STRESSES, LOADING, BENDING MOMENTS, AND SPRING RATE IN SPOKED BEARING SUPPORTS

Spoked bearing supports are used in gas turbines, large air-cooling fans, electric-motor casings slotted for air circulation, and a variety of other applications. For the shaft and 6-spoked bearing system in Fig. 1 having three rotor masses and these parameters and symbols,


Figure 1: Shaft and 6-spoked bearing system having three rotor masses. ( Product Engineering.)
SI values

P

=

10,000 lb (at either bearing)

(44,480 N)

Is

=

25 in 4

(1040.6 cm 4)

I R

=

0.3 in 4

(12.5 cm 4)

A

=

7 in 2 (for ring also)

(45.2 cm 2)

E s

=

E R = 10 x 10" psi

(68,900 MPa)

L

=

10 in

(25.4 cm)

R

=

12 in

(30.5 cm)

C R

=

0.40 in

(8.9 cm)

(1.02 cm)

Symbols SI values

A = spoke cross-section area, in 2

(cm 2)

C s = distance, neutral axis to extreme fiber (of spoke), in

(crn)

C R = distance, neutral axis to extreme fiber (of ring), in

(cm)

E R , E s = elasticity moduli (ring and spoke), psi

(kPa)

R RI = axial loading in inclined spokes, lb; (+ for upper two, ? for lower two)

(N)

F R2 = axial loading in vertical spokes, lb; (+ for top, ? for bottom)

(N)

F T =...
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
Category: Thrust Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.