ISA Handbook of Measurement Equations and Tables, 2nd Edition

Chapter 6: Industrial Communications Buses

The Units Codes Table provides a standard set of globally defined scaling constants for Function Blocks and standard display strings for use in Electronic Device Descriptions.

Introduction

Early automation networks were called serial "buses." The term field- bus evolved from that thinking. Because each supplier's business model was different and focused on its own technology, one manufac- turer's bus turned out to be different from another manufacturer's bus. This caused confusion among end-users, so standards committees attempted to fix the problem. However, standardizing on one or two technologies just didn't work, so today there are many industrial com- munications technologies.

Ethernet, the clear winner in the information technology (IT) market, became the basis for the newest evolution of industrial automation net- works at least at the high-performance end. Lower-level networks con- nect sensors and actuators with different technologies.

Exchanging information through any communications method requires both the transmission end and receivers to share a common agreement on the type of electrical signals used, the organization of the data, and the processes used to assure successful and error-free transmission of the information. Formalization of that agreement is called the commu- nications protocol.

All network architectures are described by the International Standards Organization (ISO) standard Open Systems Interconnection (OSI) basic reference model: standard ISO/IEC 7498-1:1994.

Network Topology

The network architecture, or wiring plan, is called the "topology" designed to interconnect network devices.

Star Topology

Star is the most popular of all network topologies. It is used in practi- cally all office networks, especially...
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
Category: GPIB Controllers and GPIB Interface Boards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.