Matrix Preconditioning Techniques and Applications

1.5: Clustering Characterization, Field of Values and ?-Pseudospectrum

1.5 Clustering Characterization, Field of Values and ?-Pseudospectrum

In the theory of iterative methods and preconditioners, we often use different measures of the eigenspectrum or the singular value spectrum to indicate levels of expected fast convergence. The key measure is clustering.

By cluster or clustering we mean that there are a large number of eigen-values (or singular values) that are inside a small interval [384] or close to a fixed point [28]. If we define, for any ? 1 ? ? 2, a complex row vector set by


then a more precise statement can be made as follows.

Definition 1.5.10. Given a square matrix A n n , if for some relatively small n 1 (with respect to n), we say ?( A) is clustered at point ? with a cluster size ? 1 and cluster radius ? 2 .

Here ? 2 is the radius of a disc, centering at ?, containing all the eigenvalues and ? 1 is the radius of a smaller disc that contains most of the eigenvalues (i.e., all eigenvalues except the first n 1 ?1).

Remark 1.5.11. As far as convergence of conjugate gradients methods is concerned, point clusterings imply that at step n 1 the underlying approximation in span ( q 1, , q n 1) (in Section 3.6 and Section 3.5) is almost as accurate as in span ( q 1, , q n). In...
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
Category: Cluster Software and Tools
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.