Multicarrier Techniques for 4G Mobile Communications

4.10: Sensitivity to A/D and D/A Resolutions

4.10 Sensitivity to A/D and D/A Resolutions

The nonconstant envelope characteristic of an OFDM signal introduces another sensitivity to nonlinear devices such as A/D and D/A converters.


Figure 4.22: Power spectrum of OFDM signal for input back-off +5 dB.

Assume that digital signal processors at the transmitter and receiver have the same q bit-resolution; namely, the transmitter uses a q bit-D/A converter whereas the receiver a q bit-D/A converter. Figure 4.28 shows the system model.

If we can deal with the OFDM signal as a narrowband Gaussian noise with an average of zero and power of , then 99.7% of amplitude values ranges in [ 3 ? s, 3 ? s] and 99.994% of amplitude values ranges in [4 ? s, 4 ? s]. Here, we call ? s "effective amplitude." At the transmitter and receiver, nonlinear distortions resulting from quantization and clipping are added to the OFDM signal.

Table 4.5 summarizes the transmission parameters for nonlinear analysis.

Table 4.5: Transmission Parameters for BER Evaluation with A/D and D/A Conversions

Resolution of A/D and D/A converters

q = 3, 4, 5, 6, and 7

Peak-to-peak quantization range

6 ? s or 8 ? s

Modulation/demodulation

QDPSK or BDPSK

Number of subcarriers

N SC=128

Guard interval length

? G/ T S=0

Figures 4.29 and 4.30 show the BERs when setting the peak-to-peak quantization range to 6 ? s and 8 ? s respectively [32]. For the same...
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
Category: Digital-to-Analog Converters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.