Multicarrier Techniques for 4G Mobile Communications

4.11: Conclusions

4.11 Conclusions

Every system has both advantages and disadvantages. An OFDM system is robust to frequency selective fading, narrowband interference, and impulsive man-made noises; on the other hand, it is also very sensitive to frequency offset and nonlinear amplification. This chapter discussed the pros and cons of an OFDM system in great detail.


Figure 4.24: BER in a nonlinear channel with noise free.

Figure 4.25: Addition of Gaussian noise.

Figure 4.26: BER in a nonlinear channel with AWGN.

Figure 4.27: BER for different nonlinear characteristics.

Figure 4.28: Definition of the resolution of A/D and D/A converters.

Figure 4.29: BER for peak-to-peak quantization range of 6 ? s.

Figure 4.30: BER for peak-to-peak quantization range of 8 ? s.

Figure 4.31: BER against peak-to-peak quantization range.
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
Category: Noise Figure Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.