Network Cabling Handbook

Chapter 10: Plans and Specifications

All construction and communication projects are planned. The first phase of a project is the planning stage. Planning must always be done before construction begins on a project. The planning stage will enable project drawings and specifications to be developed. The project construction will follow the instruction and specification defined in the project drawings. This chapter will describe the planning and design process for the construction industry and define the specifications for communication cabling systems.

PLANS AND DRAWINGS

Plans and designs are produced by the architect. An architect is the lead design professional for a construction project. The architect is hired by the building owner and is responsible for managing all phases of a construction project and project designs.

A plan is a graphical or pictorial representation of the project. A plan usually includes the overall view of the project.

Drawings are the detailed drawing for smaller portions of a project. Drawings are commonly referred to as Architectural, Mechanical, and Electrical (AME) drawings.

?

Architectural drawings These drawings describe and define the structure of a building. Included in these drawings are the details for the construction of walls, floors, and ceiling.

?

Mechanical drawings These drawings describe and define the installation of building services such as plumbing, heating, ventilation, and air conditioning.

?

Electrical drawings These drawings describe and define the installation of electrical systems such as power, motors, lighting, alarms, and related electrical systems. These drawings also describe communication and...
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
Category: Architecture and Architectural Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.