Power Quality Primer

E

earth ground
A low-impedance path to earth that discharges lightning, static, and radiated energy, and keeps the main service entrance at earth potential.
earthing electrode
A ground electrode, water pipe, building steel, or some combination of these, that establishes a building s earth ground.
ECL
Emitter-coupled logic; extremely high-speed electronic circuitry where very fast switching between specific voltage levels rather than semiconductor saturation and cutoff determine changes in binary logic.
eddy currents
Induced currents in transformer windings and core caused by the magnetic field from the normal alternating current and harmonics.
effective value
For any time-variant voltage or current waveform, the constant value that gives the same average power. For sinusoidal waveforms, the effective value equals 0.707 times the peak value.
efficiency
The percentage of input power that a device uses expressed mathematically as the ratio of output power to input power: efficiency = P o/ P i , where P o is power output in watts, P i is power input in watts.
EHV
Extra-high voltage; covers voltages from 345 to 800 kV.
electromagnetic compatibility
The ability of a device or system to operate satisfactorily without causing electromagnetic disturbances to another device or system.
electric field
Describes forces associated with electrical charges.
electrical degree
Allows mathematical relationships between various electrical quantities. One cycle of ac power passes through 360 .
electrode
Generally, a conducting medium through which an electric current enters or leaves a different medium, such as an electrolyte, gas, or vacuum.
electrolyte
Any substance that in solution...
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
Category: Small-Signal Bipolar Transistors (BJT)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.