Processing of Synthetic Aperture Radar Images

Chapter 3: Existing Satellite SAR Systems

Overview

What progress has been made so far in processing SAR images is largely due to the development of civilian satellite radars ERS and RADARSAT that have helped spread images among the various remote sensing communities. However, numerous other systems have been launched in the past 30 years. While most of them have remained classified as defense-related, several others have made it possible to test the broad diversity of radar imagery and its applications by proposing various resolutions, frequencies and polarizations.

Table 3.1 is a basic characteristic recap of the five main families of past and current spaceborne SAR acquiring commercially available images.

Table 3.1: Main characteristics of commercial satellite SAR systems

ERS-1&2

RADARSAT

JERS-1

SEASAT

ALMAZ

Band

Polarization

Frequency

Wavelength

Antenna

B

?

Sampling

PRF

Look angle

Swath

C

VV

5.3 GHz

5.66 cm

10 m 1 m

15.55 MHz

37.12 ?s

18.96 MHz

1,640 ?1,720 Hz

23

100 km

C

HH

5.3 GHz

5.66 cm

15 m 1.5 m

11.6; 17.3; 30.0

20 ?s

14 ?32 MHz

1,200 ?1,400 Hz

20 to 49

100 to 400 km

L

HH

1.275 GHz

23.53 cm

12 m 2.5 m

15 MHz

35 ?s

17.076 MHz

1,500 ?1,600Hz

35

75 km

L

HH

1.275 GHz

23.5 cm

10.74 m 2.16 m

19 MHz

33.4 ?s

19 MHz

1,463 ?1,640 Hz

19 to 26

100 km

S

HH

3.125 GHz

9.6 cm

15 m 1.5 m ( 2)

50 ns

38 MHz
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
Category: RFID Readers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.