Radar Handbook, Second Edition

Chapter 17: Pulse Doppler Radar

William H. Long
David H. Mooney
William A. Skillman
Westinghouse Electric Corporation

17.1 CHARACTERISTICS AND APPLICATIONS

Nomenclature

For the purpose of this chapter, the term pulse doppler (PD) will be used for radars to which the following apply:

  1. They utilize coherent transmission and reception; that is, each transmitted pulse and the receiver local oscillator are synchronized to a free-running, highly stable oscillator.

  2. They use a sufficiently high pulse repetition frequency (PRF) to be ambiguous in range.

  3. They employ coherent processing to reject main-beam clutter, enhance target detection, and aid in target discrimination or classification.

Applications

PD is applied principally to radar systems requiring the detection of moving targets in a severe clutter environment. Table 17.1 lists typical applications l 10 and requirements. This chapter will deal principally with airborne applications, although the basic principles can also be applied to the ground-based case.

Table 17.1: Pulse Doppler Applications and Requirements

Radar application

Requirements

Airborne or spaceborne surveillance Airborne interceptor or fire control

Long detection range; accurate range data Medium detection range; accurate range, velocity data

Ground-based surveillance

Medium detection range; accurate range data

Battlefield surveillance (slow-moving target detection)

Medium detection range; accurate range, velocity data

Missile seeker

May not need true range information

Ground-based weapon control

Short range; accurate range, velocity data

Meteorological

High velocity and range data resolution

Missile warning

Short detection range; very low false-alarm rate

PRFs

Pulse doppler radars are generally divided into two broad PRF categories: medium and high PRF.11 In a medium-PRF radar 12 14
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
Category: Weather Radar Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.