Radar System Performance Modeling, Second Edition

Appendix A: List of Symbols

A

Effective antenna aperture area

A A

Antenna area

A E

Effective aperture area of a phased-array element in the array; area of corner reflector projected in the direction of radar

A R

Receive antenna effective aperture area

A S

Surface area contributing to clutter

A T

Transmit antenna effective aperture area

A ?

Array effective aperture area at scan angle

a

Target dimension; clutter scattering-effectiveness parameter; parameter in burnthrough equation

a(x)

Antenna current density as a function of distance from the antenna center

a A

Azimuth acceleration of scanning beam

a AM

Maximum antenna acceleration in azimuth direction

a EM

Maximum antenna acceleration in elevation direction

a R

Target radial acceleration; rain attenuation in decibels per kilometer

a T

Maximum target acceleration; tropospheric attenuation in decibels per kilometer

B

Signal bandwidth

B A

Phased-array bandwidth

B i

Receiver bandwidth for search train i

B J

Bandwidth of noise jammer

B N

Noise bandwidth

B R

Receiver bandwidth

B S

Subpulse bandwidth

b

Parameter in burnthrough equation

C

Power at the radar receiver output due to clutter of chaff return signals

CR

Clutter cancellation ration; chaft cancellation ratio (both normally greater than unity)

c

Electromagnetic propagation velocity in a vacuum (3 10 8 m/s)

D

Target cross-range separation; spacing of DPCA antenna phase centers

D A

Dimension of chaff in resolution...
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
Category: Antennas
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.