Reliability & Life Testing Handbook, Volume 1

| SAMPLE SIZE = 1 | ||||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| ORDER NUMBER | 0.1 | 0.5 | 1.0 | 2.5 | 5.0 | 10.0 | 26.0 | 50.0 | 75.0 | 90.0 | 95.0 | 97.5 | 99.0 | 99.5 | 99.9 | |
| 1 | .100 | .500 | 1.000 | 2.500 | 5.000 | 10.000 | 25.000 | 50.000 | 75.000 | 80.000 | 95.000 | 97.500 | 99.000 | 99.500 | 99.900 | 1 |
| 99.9 | 99.5 | 99.0 | 97.5 | 95.0 | 90.0 | 75.0 | 50.0 | 25.0 | 10.0 | 5.0 | 2.5 | 1.0 | 0.5 | 0.1 | ORDER NUMBER | |
| SAMPLE SIZE = 2 | ||||||||||||||||
| ORDER NUMBER | 0.1 | 0.5 | 1.0 | 2.5 | 5.0 | 10.0 | 25.0 | 50.0 | 75.0 | 90.0 | 95.0 | 97.5 | 99.0 | 99.5 | 99.9 | |
| 1 | .050 | .250 | .501 | 1.258 | 2.532 | 5.132 | 13.397 | 29.289 | 50.000 | 68.377 | 77.639 | 64.189 | 90.000 | 92.939 | 96.836 | 2 |
| 2 | 3.162 | 7.071 | 10.000 | 15.811 | 22.361 | 31.623 | 50.000 | 70.711 | 86.603 | 94.868 | 97.468 | 98.742 | 99.499 | 99.750 | 99.950 | 1 |
| 99.9 | 99.5 | 99.0 | 97.5 | 95.0 | 90.0 | 75.0 | 50.0 | 25.0 | 10.0 | 5.0 | 2.5 | 1.0 | 0.5 | 0.1 | ORDER NUMBER | |
| SAMPLE SIZE = 3 | ||||||||||||||||
| ORDER NUMBER | 0.1 | 0.5 | 1.0 | 2.5 | 5.0 | 10.0 | 25.0 | 50.0 | 75.0 | 90.0 | 95.0 | 97.5 | 99.0 | 99.5 | 99.9 | |
| 1 | .033 | .167 | .334 | .840 | 1.695 | 3.451 | 9.144 | 20.630 | 37.004 | 53.584 | 63 160 | 70.760 | 78.456 | 82.900 | 90.000 | 3 |
| 2 | 1.836 | 4.140 | 5.891 | 9.431 | 13.536 | 19.579 | 32.635 | 50.001 | 67.365 | 80.421 | 86.463 | 90.569 | 94.109 | 95.860 | 96.164 | 3 |
| 3 | 10.000 | 17.100 | 21.544 | 29.240. | 30.840 | 46.416 | 62.996 | 79.370 | 90.856 | 98.549 | 98.303 | 99.160 | 99.666 | 99.833 | 99.967 | 1 |
| 99.9 | 99.5 | 99.0 | 97.5 | 95.0 | 90.0 | 75.O | 50.0 | 25.0 | 10.0 | 5.0 | 2.5 | 1.0 | 0.5 | 0.1 | ORDER NUMBER | |
| SAMPLE SIZE = 4 | ||||||||||||||||
| ORDER NUMBER | 0.1 | 0.5 | 1.0 | 2.5 | 5.0 | 10.0 | 25.0 | 50.0 | 75.0 | 90.0 | 95.0 | 97.5 | 99.0 | 99.5 | 99.9 | |
| 1 | .025 | .125 | .251 | .631 |