Reliability & Life Testing Handbook, Volume 1

This talbe gives the values of F such that
for selected values of m, the number of degrees of freedom of the numerator of F; and for selected values of n, the number of degrees of freedom of the denominator of F. The table also provides values corresponding to F( F) = 0.10, 0.05, 0.25, 0.01, 0.005, 0.001 since F 1- ? for m and n degrees of freedom is the reciprocal of F ? for n and m of degrees of freedom. Thus
| v 2 | v 1 | 1 | 2 | 3 | 4 | 5 | 6 | 7 | 8 | 9 | 10 | 12 | 15 | 20 | 24 | 30 | 40 | 60 | 120 | ? |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| 1 | 1.0000 | 1.5000 | 1.7092 | 1.8227 | 1.8936 | 1.9420 | 1.9771 | 2.0038 | 2.0247 | 2.0416 | 2.0676 | 2.0922 | 2.1191 | 2.1337 | 2.1450 | 2.1575 | 2.1717 | 2.1848 | 2.1981 | |
| 2 | 0.6667 | 1.0000 | 1.1349 | 1.2071 | 1.2819 | 1.2824 | 1.3046 | 1.3213 | 1.3344 | 1.3450 | 1.3610 | 1.3771 | 1.3933 | 1.4014 | 1.4094 | 1.4176 | 1.4261 | 1.4344 | 1.427 | |
| 3 | 0.5851 | 0.8811 | 1.0000 | 1.0632 | 1.1023 | 1.1289 | 1.1481 | 1.1628 | 1.1741 | 1.1833 | 1.1972 | 1.2111 | 1.2252 | 1.2323 | 1.2393 | 1.2465 | 1.2536 | 1.2608 | 1.2660 | |
| 4 | 0.5486 | 0.8284 | 0.9405 | 1.0000 | 1.0347 | 1.0616 | 1.0797 | 1.0933 | 1.1040 | 1.1126 | 1.1266 | 1.1386 | 1.1517 | 1.1583 | 1.1450 | 1.1716 | 1.1782 | 1.1849 | 1.1916 | |
| 5 | 0.5281 | 0.7988 | 0.9072 | 0.9646 | 1.0000 | 1.0240 | 1.0414 | 1.0545 | 1.0648 | 1.0730 | 1.0855 | 1.0981 | 1.1106 | 1.1170 | 1.1233 | 1.1298 | 1.1361 | 1.1426 | 1.1490 | |
| 6 | 0.5149 | 0.7798 | 0.8858 | 0.9419 | 0.9765 | 1.0000 | 1.0170 | 1.02797 | 1.0398 | 1.0476 | 1.0600 | 1.0722 | 1.0845 | 1.0007 | 1.0949 | 1.1032 | 1.1093 | 1.1156 | 1.1219 | |
| 7 |