SFPE Engineering Guide: Piloted Ignition of Solid Materials Under Radiant Exposure

Example

Given: a building with 20 mm thick Radiata Pine siding exposed to a heat flux of 20 kW/m 2 from an adjacent pool fire.

Calculate the time to ignition using:

  1. Mikkola and Wichman

  2. Tewarson

  3. Quintiere and Harkleroad

  4. Janssens

  5. Toal, Silcock, and Shields

Calculation Procedure


The data used in this example are taken from the discussion above for each method.

(A) MIKKOLA AND WICHMAN (THERMALLY THICK)


k ? c

= 0.221 kW 2 s/m 4 K 2

T ig

= 340 C

= 9.1 kW/m 2


(B) TEWARSON


TRP

= 121 kW s 1/2

= 13.5 kW/m 2


(C) QUINTIERE AND HARKLEROAD


= 13.5 kW/m 2

b

= 0.064 s 1/2


(D) JANSSENS


k ? c

= 0.189 kW 2 s/m 4 K 2

h ig

= 0.0275 kW/m 2 C

= 10 kW/m 2


(E) SILCOCK AND SHIELDS


FTP

= 2920

= 12.0 kW/m 2

n

= 1.5


Table 7: Time to Ignition by Calculation Method

Time to Ignition Calculation Method

Time to Ignition (s)

Experiment

134

Mikkola and Wichman

150

Tewarson

272

Quintiere and Harkleroad

103

Janssens

141

Toal, Silcock, and Shields

129

The results show good agreement with the exception of Tewarson's correlation. Tewarson's method has trouble with this particular data set because his correlation requires that the linear regression pass through the origin, i.e., as then t ig ?1/2 ? 0. For this fuel, Tewarson's technique causes significant overprediction as . The factor of 2 overprediction is not unexpected for...
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
Category: Circulation Heaters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.