Soldering & Surface Mount Technology—Solder Joint Reliability, Volume 16, Number 2, 2004

Components and Test Board

The packages used for this study are shown in Table I. It can be seen that there are many different sizes, pin-counts, lead-finishes and solder ball types for these packages. The more notable ones are: ceramic column grid array (CCGA), plastic ball grid array (PBGA), FLEXBGA, and SMC. The overall dimensions of the 1657CCGA are: 42.5 42.5 6.5 mm 3. The Sn-90(wt per cent)Pb solder columns are arranged in a 41 41 array at 1 mm pitch with six depopulated at each corner. The diameter of the solder columns is 0.5 mm and they are 2.21 mm tall (Lau et al., 2004a). The Sn-90Pb solder columns are joined to the ceramic substrate with Sn-Pb solder and joined to the PCB with either Sn-Ag-Cu or Sn-Pb solder. The pad size on the ceramic substrate is 0.8 mm and on the PCB is 0.673 mm. It should be noted that the CCGA package is not subject to the European lead-free regulations because its solder column content is more than 85 wt per cent of Pb. This is one of the exemptions given by the European Restriction of Hazardous Substances (RoHS) directive.

Table I: High density package type summary

Component type

Pin count

Pitch (mm)

Lead finishes or BGA solder ball/Column compositions

BGA

48

0.75

Sn-Pb, Sn-Ag-Cu

BGA

144

0.8

Sn-Pb, Sn-Ag-Cu

BGA

64

0.8

Sn-Pb, Sn-Ag-Cu

BGA

208

0.8

Sn-Pb, Sn-Ag-Cu

BGA

172

1

Sn-Pb, Sn-Ag-Cu

BGA

196

1

Sn-Pb, Sn-Ag-Cu

BGA

388

1.27

Sn-Pb, Sn-Ag-Cu

BGA

256

1.27
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
Category: Solder
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.